Inphi Corporation Interface Transceiver IC ELLXT971ABC.A4-870478

Description
Txrx Fast Eth Comm Temp 64BGA Product overview: ELLXT971ABC.A4-87047 8 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ELLXT971ABC.A4-8 70478 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Txrx Fast Eth Comm Temp 64BGA Product overview: ELLXT971ABC.A4-87047 8 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ELLXT971ABC.A4-8 70478 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-ELLXT971ABC.A4-870478 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-ELLXT971ABC.A4-870478
Interface Transceiver IC 754-ELLXT971ABC.A4-870478
Txrx Fast Eth Comm Temp 64BGA Product overview: ELLXT971ABC.A4-87047 8 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ELLXT971ABC.A4-8 70478 can be used for catalog matching and distributor lookup.

Txrx Fast Eth Comm Temp 64BGA Product overview: ELLXT971ABC.A4-870478 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ELLXT971ABC.A4-870478 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - ELLXT971ABC.A4-870478 - 1161853-ELLXT971ABC.A4-870478 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ELLXT971ABC.A4-870478
1161853-ELLXT971ABC.A4-870478
Interface - Interface - Specialized - ELLXT971ABC.A4-870478 1161853-ELLXT971ABC.A4-870478
Manufacturer: Inphi Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161853-ELLXT971ABC. A4-870478 Packaging: Tape & Reel (TR) Data Rate: 100 Mbps Number of Pins: 64 Simplex/Duplex: Full Duplex Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Inphi Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161853-ELLXT971ABC.A4-870478
Packaging: Tape & Reel (TR)
Data Rate: 100 Mbps
Number of Pins: 64
Simplex/Duplex: Full Duplex
Categories: Interface - Specialized
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-ELLXT971ABC.A4-870478 1161853-ELLXT971ABC.A4-870478
Product Name Interface Transceiver IC Interface - Interface - Specialized - ELLXT971ABC.A4-870478
Device Type Transceiver Sensor Interface; Storage Interface
Features RoHS RoHS
Data Rate 100000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1221483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4852D-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details