Inphi Corporation 3.3V BGA Interface Transceiver IC ELLXT971ABC.A4-870477

Description
PHY 1-CH 10Mbps/100Mbps 3.3V 64-Pin BGA Tray Product overview: ELLXT971ABC.A4-87047 7 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ELLXT971ABC.A4-8 70477 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PHY 1-CH 10Mbps/100Mbps 3.3V 64-Pin BGA Tray Product overview: ELLXT971ABC.A4-87047 7 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ELLXT971ABC.A4-8 70477 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V BGA Interface Transceiver IC - 710-ELLXT971ABC.A4-870477 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V BGA Interface Transceiver IC
710-ELLXT971ABC.A4-870477
3.3V BGA Interface Transceiver IC 710-ELLXT971ABC.A4-870477
PHY 1-CH 10Mbps/100Mbps 3.3V 64-Pin BGA Tray Product overview: ELLXT971ABC.A4-87047 7 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ELLXT971ABC.A4-8 70477 can be used for catalog matching and distributor lookup.

PHY 1-CH 10Mbps/100Mbps 3.3V 64-Pin BGA Tray Product overview: ELLXT971ABC.A4-870477 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ELLXT971ABC.A4-870477 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ELLXT971ABC.A4-870477 - 784792-ELLXT971ABC.A4-870477 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ELLXT971ABC.A4-870477
784792-ELLXT971ABC.A4-870477
Interface - Interface - Drivers, Receivers, Transceivers - ELLXT971ABC.A4-870477 784792-ELLXT971ABC.A4-870477
Manufacturer: Inphi Corporation Win Source Part Number: 784792-ELLXT971ABC.A 4-870477 Packaging: Tray Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 64-LFBGA Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.45 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Part Status: Obsolete(EOL) Family Name: LXT971AB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PBGA (7x7) Alternative Parts (Cross-Reference): VSC7123QU; TLK2211RCP; TLK2201IRCPG4; TLK2211RCPRG4; Introduction Date: October 30, 2005 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 784792-ELLXT971ABC.A4-870477
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 64-LFBGA
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.45 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Part Status: Obsolete(EOL)
Family Name: LXT971AB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-PBGA (7x7)
Alternative Parts (Cross-Reference): VSC7123QU; TLK2211RCP; TLK2201IRCPG4; TLK2211RCPRG4;
Introduction Date: October 30, 2005
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-ELLXT971ABC.A4-870477 784792-ELLXT971ABC.A4-870477
Product Name 3.3V BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ELLXT971ABC.A4-870477
Device Type Transceiver Receiver; Transceiver
Features RoHS
Data Rate 100000 kbps 100000 kbps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - RFX8050W - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 16-XFQFN Exposed Pad
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1906149 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details