Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.4V Green, 3.4V Blue Radial - 4 Leads
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1830-1014-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial - 4 Leads |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 470 to 632 nm (4700 to 6320 Å) |
| Viewing Angle | 60 degrees |