Yellow-Green 573nm LED Indication - Discrete 2V Radial
Standard LEDs - Through Hole Yellow Green LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1830-1010-ND | INL-5AYG30 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Yellow; Green | |
| Peak Wavelength | 575 nm (5750 Å) | |
| Viewing Angle | 30 degrees |