Inolux Corporation LED Indication - Discrete INL-5AW30

Description
White LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1013-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1013-ND
LED Indication - Discrete 1830-1013-ND
White LED Indication - Discrete 3.3V Radial

White LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
INL-5AW30
Standard LEDs - Through Hole INL-5AW30
Standard LEDs - Through Hole White LED

Standard LEDs - Through Hole White LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1013-ND INL-5AW30
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 516-4291-6-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details