SunLED Company, LLC LED Indication - Discrete XLMOK12W

Description
Orange 601nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XLMOK12W-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XLMOK12W-ND
LED Indication - Discrete XLMOK12W-ND
Orange 601nm LED Indication - Discrete 2.1V Radial

Orange 601nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XLMOK12W-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High brightness Lens Type LED - CSL0901VT - ROHM Semiconductor USA, LLC
Specs
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Optical Power Output 50 milliwatts
View Details
4 suppliers
LED Indication - Discrete - 1497-1029-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details