Inolux Corporation Phototransistors INL-3APT30

Description
Phototransistors 940nm Radial
Request a Quote Datasheet
Description
Phototransistors 940nm Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 1830-INL-3APT30-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
1830-INL-3APT30-ND
Phototransistors 1830-INL-3APT30-ND
Phototransistors 940nm Radial

Phototransistors 940nm Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - INL-3APT30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
INL-3APT30
Sensors, Transducers - Optical Sensors - Phototransistors INL-3APT30
THROUGH HOLE / STANDARD 3MM T1

THROUGH HOLE / STANDARD 3MM T1

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors
Product Number 1830-INL-3APT30-ND INL-3APT30
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type Radial
Mounting Option Plugin Through Hole
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1.3 mm Axial Flat
View Details
3MM PHOTOTRANSISTOR - WP3DP3BT - Kingbright Corporation
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details
4 suppliers