Blue 470nm LED Indication - Discrete 3V 0805 (2012 Metric)
Blue 470nm LED Indication - Discrete 3V 0805 (2012 Metric)
Blue 470nm LED Indication - Discrete 3V 0805 (2012 Metric)
Standard LEDs - SMD Blue LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1830-IN-S85AT5BCT-ND | IN-S85AT5B |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 473 nm (4730 Å) | |
| Viewing Angle | 120 degrees |