Broadcom Inc. LED Indication - Discrete AEMD-EL1K-Y1L02

Description
Amber 592nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-EL1K-Y1L02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL1K-Y1L02TR-ND
LED Indication - Discrete 516-AEMD-EL1K-Y1L02TR-ND
Amber 592nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 592nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-EL1K-Y1L02TR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-3080CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers