Inolux Corporation LED Indication - Discrete IN-S63BTG

Description
Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1069-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1069-2-ND
LED Indication - Discrete 1830-1069-2-ND
Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1069-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1069-6-ND
LED Indication - Discrete 1830-1069-6-ND
Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1069-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1069-1-ND
LED Indication - Discrete 1830-1069-1-ND
Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63BTG
Standard LEDs - SMD IN-S63BTG
Standard LEDs - SMD True Green LED

Standard LEDs - SMD True Green LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1069-2-ND IN-S63BTG
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 530 nm (5300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details