Broadcom Inc. 3W High Power LED ASMT-AB31-NMP00

Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Request a Quote Datasheet
Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
San Jose, CA, USA
3W High Power LED
ASMT-AB31-NMP00
3W High Power LED ASMT-AB31-NMP00
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.
The White Power LED is available in the range of color temperature from 2700K to 10000K
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site
LED Color Lighting - 516-2668-5-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2668-5-ND
LED Color Lighting 516-2668-5-ND
LED Lighting Color - Blue 460nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color - Blue 460nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
High Brightness Led, Aveon Series, 470 Nm, Blue, 18 Lm, 350 Ma Rohs Compliant Broadcom - 58Y4527 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Aveon Series, 470 Nm, Blue, 18 Lm, 350 Ma Rohs Compliant Broadcom
58Y4527
High Brightness Led, Aveon Series, 470 Nm, Blue, 18 Lm, 350 Ma Rohs Compliant Broadcom 58Y4527
High Brightness LED, AVEON Series, 470 nm, Blue, 18 lm, 350 mA RoHS Compliant: Yes

High Brightness LED, AVEON Series, 470 nm, Blue, 18 lm, 350 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-AB31-NMP00
High Power LEDs - Single Color ASMT-AB31-NMP00
High Power LEDs - Single Color Blue, 470nm 30lm, 700mA

High Power LEDs - Single Color Blue, 470nm 30lm, 700mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-AB31-NMP00 516-2668-5-ND 58Y4527 ASMT-AB31-NMP00
Product Name 3W High Power LED LED Color Lighting High Brightness Led, Aveon Series, 470 Nm, Blue, 18 Lm, 350 Ma Rohs Compliant Broadcom High Power LEDs - Single Color
LED Type Blue Blue
Peak Wavelength 460 nm (4600 Å) 460 nm (4600 Å)
Viewing Angle 140 degrees 140 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-4085-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers