Inolux Corporation LED Indication - Discrete IN-S63AT5G

Description
Green 525nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1062-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1062-6-ND
LED Indication - Discrete 1830-1062-6-ND
Green 525nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1062-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1062-1-ND
LED Indication - Discrete 1830-1062-1-ND
Green 525nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1062-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1062-2-ND
LED Indication - Discrete 1830-1062-2-ND
Green 525nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED GREEN CLEAR 0603 SMD - 357-IN-S63AT5G - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 0603 SMD
357-IN-S63AT5G
LED GREEN CLEAR 0603 SMD 357-IN-S63AT5G
LED GREEN CLEAR 0603 SMD

LED GREEN CLEAR 0603 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63AT5G
Standard LEDs - SMD IN-S63AT5G
Standard LEDs - SMD True Green LED

Standard LEDs - SMD True Green LED

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1062-6-ND 357-IN-S63AT5G IN-S63AT5G
Product Name LED Indication - Discrete LED GREEN CLEAR 0603 SMD Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Green Green; Green
Peak Wavelength 530 nm (5300 Å) 530 nm (5300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 285 milliCandela 350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers