Yellow-Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Standard LEDs - SMD Yellow Green LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1830-1042-2-ND | IN-S121ASYG |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, No Lead | |
| LED Type | Yellow; Green | |
| Peak Wavelength | 576 nm (5760 Å) | |
| Viewing Angle | 120 degrees |