Inolux Corporation LED Indication - Discrete IN-P32ATG

Description
Green 521nm LED Indication - Discrete 3.1V 2-PLCC
Request a Quote Datasheet
Description
Green 521nm LED Indication - Discrete 3.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1109-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1109-1-ND
LED Indication - Discrete 1830-1109-1-ND
Green 521nm LED Indication - Discrete 3.1V 2-PLCC

Green 521nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1830-1109-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1109-2-ND
LED Indication - Discrete 1830-1109-2-ND
Green 521nm LED Indication - Discrete 3.1V 2-PLCC

Green 521nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1830-1109-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1109-6-ND
LED Indication - Discrete 1830-1109-6-ND
Green 521nm LED Indication - Discrete 3.1V 2-PLCC

Green 521nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-P32ATG
Standard LEDs - SMD IN-P32ATG
Standard LEDs - SMD True Green 527nm

Standard LEDs - SMD True Green 527nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1109-1-ND IN-P32ATG
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 530 nm (5300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details