Blue 465nm LED Indication - Discrete 3.2V 1411 (3528 Metric)
Blue 465nm LED Indication - Discrete 3.2V 1411 (3528 Metric)
Blue 465nm LED Indication - Discrete 3.2V 1411 (3528 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1830-IN-P23CTJBDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1411 (3528 Metric) |
| LED Type | Blue |
| Peak Wavelength | 462 nm (4620 Å) |
| Viewing Angle | 120 degrees |