Inolux Corporation LED Color Lighting IN-C33BTLG

Description
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1830-1166-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1166-2-ND
LED Color Lighting 1830-1166-2-ND
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1166-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1166-1-ND
LED Color Lighting 1830-1166-1-ND
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1166-6-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1166-6-ND
LED Color Lighting 1830-1166-6-ND
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
IN-C33BTLG
High Power LEDs - Single Color IN-C33BTLG
High Power LEDs - Single Color Green LED

High Power LEDs - Single Color Green LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1166-2-ND IN-C33BTLG
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details