Inolux Corporation High Power LEDs - Single Color IN-3531ACUV-U60

Description
High Power LEDs - Single Color 3.45x3.45mm 400-410nm 350mA
Datasheet
Description
High Power LEDs - Single Color 3.45x3.45mm 400-410nm 350mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
IN-3531ACUV-U60
High Power LEDs - Single Color IN-3531ACUV-U60
High Power LEDs - Single Color 3.45x3.45mm 400-410nm 350mA

High Power LEDs - Single Color 3.45x3.45mm 400-410nm 350mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number IN-3531ACUV-U60
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AM2520SEC03CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers