Standard LEDs - Through Hole RGB LED
LED RGB DIFFUSED 5MM T/H
| VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HV-5RGB60 | 357-HV-5RGB60 |
| Product Name | Standard LEDs - Through Hole | LED RGB DIFFUSED 5MM T/H |
| LED Type | Red; Green; Blue; Red, Green, Blue (RGB) | |
| Peak Wavelength | 632 nm (6320 Å) | |
| Viewing Angle | 60 degrees | |
| Forward Current | 20 milliamps |