Knowles RF Directional Coupler FPC07237-T

Description
COUPLER
Request a Quote Datasheet
Description
COUPLER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1761-FPC07237-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1761-FPC07237-TTR-ND
RF Directional Coupler 1761-FPC07237-TTR-ND
COUPLER

COUPLER

Buy Now Datasheet
RF Directional Coupler - 1761-FPC07237-TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1761-FPC07237-TDKR-ND
RF Directional Coupler 1761-FPC07237-TDKR-ND
COUPLER

COUPLER

Buy Now Datasheet
RF Directional Coupler - 1761-FPC07237-TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1761-FPC07237-TCT-ND
RF Directional Coupler 1761-FPC07237-TCT-ND
COUPLER

COUPLER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 1761-FPC07237-TTR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4100400K - 4100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.70 dB
View Details
RF Directional Coupler - 1761-FPC06150-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details