KRYTAR, Inc. Directional Couplers 158020 158020

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 158020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.5 to 8.0 GHz in a single, compact and lightweight package. In addition, Model 158020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.80 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male and N Female Connectors are available. The compact package measures just 5.25 inches (L) x 0.53 inches (W) x 0.72 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 158020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.5 to 8.0 GHz in a single, compact and lightweight package. In addition, Model 158020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.80 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male and N Female Connectors are available. The compact package measures just 5.25 inches (L) x 0.53 inches (W) x 0.72 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 158020 is a directional coupler designed for broadband signal monitoring and measurement applications operating from 0.5 to 8.0 GHz. It features a nominal coupling of 20 ± 1.0 dB, insertion loss less than 0.80 dB, directivity greater than 15 dB, and maximum VSWR of 1.35 on any port. The part handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and uses SMA female connectors with a weight of 3.8 ounces.

Datasheet Summary
Powered by GS/AI

Model 158020 is a directional coupler designed for broadband signal monitoring and measurement applications operating from 0.5 to 8.0 GHz. It features a nominal coupling of 20 ± 1.0 dB, insertion loss less than 0.80 dB, directivity greater than 15 dB, and maximum VSWR of 1.35 on any port. The part handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and uses SMA female connectors with a weight of 3.8 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 158020 - 158020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 158020
158020
Directional Couplers 158020 158020
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 158020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.5 to 8.0 GHz in a single, compact and lightweight package. In addition, Model 158020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.80 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male and N Female Connectors are available. The compact package measures just 5.25 inches (L) x 0.53 inches (W) x 0.72 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 158020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.5 to 8.0 GHz in a single, compact and lightweight package.

In addition, Model 158020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.80 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male and N Female Connectors are available. The compact package measures just 5.25 inches (L) x 0.53 inches (W) x 0.72 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 158020
Product Name Directional Couplers 158020
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 2618 - 2618 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 1824 - 1824 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3014265 - 3014265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 26500.00 MHz
Insertion Loss 3.00 dB
View Details
Directional Couplers 101040030 - 101040030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details