Innoscience Technology Co., Ltd. GaN Power Transistor INN700D350B

Description
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany. Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 8 mm × 8 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DC DC Converter LED Driver Fast battery charger Notebook/AIO adaptor Desktop PC/ATX/TV/power tool power supply
Request a Quote
Description
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany. Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 8 mm × 8 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DC DC Converter LED Driver Fast battery charger Notebook/AIO adaptor Desktop PC/ATX/TV/power tool power supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GaN Power Transistor - INN700D350B - Richardson RFPD
Downers Grove, IL, United States
GaN Power Transistor
INN700D350B
GaN Power Transistor INN700D350B
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany. Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 8 mm × 8 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DC DC Converter LED Driver Fast battery charger Notebook/AIO adaptor Desktop PC/ATX/TV/power tool power supply

Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany.

Currently not available for sale in the U.S.

700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 8 mm × 8 mm size

Features

  • Enhancement mode transistor-Normally off power switch
  • Ultra high switching frequency
  • No reverse-recovery charge
  • Low gate charge, low output charge
  • Qualified for industrial applications according to JEDEC Standards
  • ESD safeguard
  • RoHS, Pb-free, REACH-compliant

Applications

  • DCM/BCM PFC
  • AHB/LLC/QR Flyback/ACF DC DC Converter
  • LED Driver
  • Fast battery charger
  • Notebook/AIO adaptor
  • Desktop PC/ATX/TV/power tool power supply
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number INN700D350B
Product Name GaN Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details
Specs
Transistor Type MOSFET
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
6 suppliers