"SSD 128GB 2.5"" TLC SATA III"
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 4265-DES25-A28DK1GW3DL-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | "2.5""" |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Capacity | 128 GB |