The Fischer Rugged Flash Drive is an extremely tough memory stick, specially designed for safe storage and transportation of sensitive data in harsh and high-vibration environments. It is suitable for use with ruggedized computers, motor sports, airborne, industrial applications, dismounted soldier systems and other extreme environments. The Fischer LP360™ Rugged Flash Drive relies on the versatile and modular LP360™ connectivity technology for maximum usability, operability and functionality. It has no key code for easy 360-degree mating freedom and a low profile and cantilever for enhanced mechanical robustness.
Fischer Rugged Flash Drives’ circular connector interface, combined with durable encapsulation technique, guarantees data safety in case of loss or theft. They are equipped with high-speed USB 2.0 and USB 3.0 flash memory and available from 4 GB to 128 GB. The Fischer LP360™ Rugged Flash Drive (USB 2.0) is available in 32 GB and 256 GB.
| Fischer Connectors, Inc. | |
|---|---|
| Product Category | Data Storage Systems |
| Product Name | Rugged Flash Drive |
| Device Type | Flash Drive |
| Interface | UltiMate 07/08, MiniMax 08 |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Capacity | 4 to 128 GB |