Ingersoll-Rand Company Limited Pump Repair Kit MQ3049

Description
DISCONTINUED BY MANUFACTURER, VITON REPAIR KIT, OEM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VITON REPAIR KIT, OEM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 149366951 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
149366951
Pump Repair Kit 149366951
DISCONTINUED BY MANUFACTURER, VITON REPAIR KIT, OEM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VITON REPAIR KIT, OEM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 149366951
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 8170781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 2.640 GPM (10.00 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details