RS Components, Ltd. Water Pumps 8170781

Description
RS PRO M510S-SW-V Water Pump
Request a Quote
Description
RS PRO M510S-SW-V Water Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 8170781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
8170781
Water Pumps 8170781
RS PRO M510S-SW-V Water Pump

RS PRO M510S-SW-V Water Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 8170781
Product Name Water Pumps
Liquid Flow 2.640 GPM (10.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 8170725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure -8.0 to 11.0 psi (-5.62 to 7.73 m of Water)
Liquid Flow 0.153 GPM (0.58 L/min)
Power Source 4.5 v
View Details
Water Pumps - 2805134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Power Source 230 V
View Details
Hydraulic Hand Pumps - 309337 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Water Pumps - 2484920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details