single channel; TO39 housing; medium chip size; low Micro; OpAmp; current mode; feedback 2GOhm; advanced transimpedance amplifier (TIA) for 1Hz to 750Hz modulation frequency range time response flat from 10Hz up to 500Hz
| InfraTec Infrared LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | LME-392 |
| Category | Element/Chip |
| Technology | Thermal Pyrometer / Detector; (Pyroelectric Detector) |
| Electrical Output | Current |
| Spectral Range | 3 to 14 microns (3 to 14 micrometers) |