InfraTec Infrared LLC Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| dual channel; TO39 housing; small chip size; JFET; voltage mode; beamsplitter; | |
| dual channel; TO39 housing; small chip size; JFET; voltage mode; | |
| dual channel; TO39 housing; small chip size; OpAmp; current mode; feedback 24GOhm; | |
| dual channel; TO39 housing; small chip size; thermal compensation; JFET; voltage mode; | |
| dual channel; TO39 housing; small chip size; thermal compensation; OpAmp; current mode; feedback 100GOhm; | |
| dual channel; TO8 housing; medium chip size; thermal compensation; JFET; voltage mode; | |
| dual channel; TO8 housing; medium chip size; thermal compensation; low Micro; OpAmp; current mode; feedback 100GOhm; | |
| dual channel; TO8 housing; small chip size; JFET; voltage mode; beamsplitter; | |
| dual channel; TO8 housing; small chip size; OpAmp; current mode; feedback 22GOhm; beamsplitter; | |
| Pyroelectric IR detector with integrated ø1.9mm micromachined tunable Fabry-Perot filter. Tuning range 3.0 ... 4.1µm, spectral bandwidth 80nm, low spring stiffness, pyroelectric element area 2.0x2.0mm² thermal compensation, ultra low microphonic... | |
| Pyroelectric IR detector with integrated ø1.9mm micromachined tunable Fabry-Perot filter. Tuning range 3.9 ... 4.8µm, spectral bandwidth 100nm, low spring stiffness, pyroelectric element area 2.0x2.0mm² thermal compensation, ultra low microphonic... | |
| quad channel; TO8 housing; medium chip size; JFET; voltage mode; | |
| quad channel; TO8 housing; medium chip size; thermal compensation; JFET; voltage mode; | |
| quad channel; TO8 housing; medium chip size; thermal compensation; low Micro; OpAmp; current mode; feedback 100GOhm; | |
| quad channel; TO8 housing; small chip size; JFET; voltage mode; beamsplitter; | |
| quad channel; TO8 housing; small chip size; OpAmp; current mode; feedback 22GOhm; beamsplitter; | |
| single channel; TO18 housing; small chip size; current mode; | |
| single channel; TO18 housing; small chip size; JFET; current mode; feedback 1GOhm; | |
| single channel; TO18 housing; small chip size; JFET; voltage mode; | |
| single channel; TO18 housing; small chip size; thermal compensation; JFET; voltage mode; | |
| single channel; TO39 housing; large chip size; low Micro; current mode; | |
| single channel; TO39 housing; large chip size; low Micro; JFET; current mode; feedback 24GOhm; | |
| single channel; TO39 housing; large chip size; low Micro; JFET; voltage mode; | |
| single channel; TO39 housing; large chip size; low Micro; OpAmp; current mode; feedback 24GOhm; | |
| single channel; TO39 housing; large chip size; low Micro; OpAmp; current mode; feedback 5GOhm; expanded transimpedance amplifier (TIA) for 1Hz to 1kHz modulation frequency range | |
| single channel; TO39 housing; large chip size; low Micro; OpAmp; current mode; feedback 5GOhm; | |
| single channel; TO39 housing; medium chip size; JFET; voltage mode; long time constant, metal black coating | |
| single channel; TO39 housing; medium chip size; JFET; voltage mode; short time constant, metal black coating | |
| single channel; TO39 housing; medium chip size; JFET; voltage mode; | |
| single channel; TO39 housing; medium chip size; low Micro; current mode; | |
| single channel; TO39 housing; medium chip size; low Micro; JFET; current mode; feedback 24GOhm; | |
| single channel; TO39 housing; medium chip size; low Micro; JFET; voltage mode; | |
| single channel; TO39 housing; medium chip size; low Micro; OpAmp; current mode; feedback 24GOhm; | |
| single channel; TO39 housing; medium chip size; low Micro; OpAmp; current mode; feedback 2GOhm; advanced transimpedance amplifier (TIA) for 1Hz to 750Hz modulation frequency range time response flat from 10Hz... | |
| single channel; TO39 housing; medium chip size; low Micro; OpAmp; current mode; feedback 5GOhm; | |
| single channel; TO39 housing; medium chip size; thermal compensation; JFET; voltage mode | |
| single channel; TO39 housing; medium chip size; thermal compensation; low Micro; JFET; voltage mode; | |
| single channel; TO39 housing; medium chip size; thermal compensation; low Micro; OpAmp; current mode; feedback 100GOhm; advanced transimpedance amplifier (TIA) for 1Hz to 100Hz modulation frequency range | |
| single channel; TO39 housing; medium chip size; thermal compensation; low Micro; OpAmp;current mode; feedback 100GOhm; | |
| single channel; TO39 housing; medium chip size; thermal compensation; low Micro; OpAmp;current mode; feedback 24GOhm; | |
| single channel; TO39 housing; small chip size; JFET; voltage mode; short time constant, metal black coating | |
| single channel; TO39 housing; small chip size; JFET; voltage mode;long time constant, metal black coating | |
| single channel; TO39 housing; small chip size; OpAmp; current mode; feedback 24GOhm; | |
| single channel; TO39 housing; small chip size; OpAmp; current mode; feedback 5GOhm | |
| single channel; TO39 housing; small chip size; thermal compensation; OpAmp; current mode;feedback 100GOhm; | |
| single channel; TO39 housing; small chip size; thermal compensation; OpAmp; current mode;feedback 24GOhm; | |
| single channel; TO8 housing; large chip size; current mode; |