L-com, Inc. USB Cables U3A00090-2M

Description
USB 3.0 A-M / A-F 26/22 W/ FERRI
Request a Quote Datasheet
Description
USB 3.0 A-M / A-F 26/22 W/ FERRI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-U3A00090-2M-ND - DigiKey
Thief River Falls, MN, United States
USB 3.0 A-M / A-F 26/22 W/ FERRI

USB 3.0 A-M / A-F 26/22 W/ FERRI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-U3A00090-2M-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers