L-com, Inc. Circular Cable Assemblies TRG507-C6B-5M

Description
CAT5E M124D RAM/M F/UTP 26AWG OD
Request a Quote Datasheet
Description
CAT5E M124D RAM/M F/UTP 26AWG OD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5073-TRG507-C6B-5M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5073-TRG507-C6B-5M-ND
Circular Cable Assemblies 5073-TRG507-C6B-5M-ND
CAT5E M124D RAM/M F/UTP 26AWG OD

CAT5E M124D RAM/M F/UTP 26AWG OD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRG507-C6B-5M-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/409-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details