L-com, Inc. Circular Cable Assemblies TRG501-T4T-15M

Description
CIRC CBL 4POS RCPT TO RCPT 49.2'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO RCPT 49.2'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5073-TRG501-T4T-15M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5073-TRG501-T4T-15M-ND
Circular Cable Assemblies 5073-TRG501-T4T-15M-ND
CIRC CBL 4POS RCPT TO RCPT 49.2'

CIRC CBL 4POS RCPT TO RCPT 49.2'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRG501-T4T-15M-ND
Product Name Circular Cable Assemblies
Cable Length 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details