L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD695TAAS-BLU-25F

Description
CAT6 TAA RJ45 U/FTP 26STR CM PVC
Request a Quote Datasheet
Description
CAT6 TAA RJ45 U/FTP 26STR CM PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695TAAS-BLU-25F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695TAAS-BLU-25F-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695TAAS-BLU-25F-ND
CAT6 TAA RJ45 U/FTP 26STR CM PVC

CAT6 TAA RJ45 U/FTP 26STR CM PVC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRD695TAAS-BLU-25F-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK1031-6400-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details