L-com, Inc. Modular/Ethernet Cables (RJ45, RJ11) TRD695BLK-10

Description
CBL RJ45/RJ45 CAT6 BLACK 10'
Request a Quote Datasheet
Description
CBL RJ45/RJ45 CAT6 BLACK 10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5073-TRD695BLK-10-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5073-TRD695BLK-10-ND
Modular/Ethernet Cables (RJ45, RJ11) 5073-TRD695BLK-10-ND
CBL RJ45/RJ45 CAT6 BLACK 10'

CBL RJ45/RJ45 CAT6 BLACK 10'

Buy Now Datasheet
Ethernet Cable - 297587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
297587
Ethernet Cable 297587
PREM. Cat 6 CBL RJ45 / RJ45 Black 10ft

PREM. Cat 6 CBL RJ45 / RJ45 Black 10ft

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-TRD695BLK-10-ND 297587
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable
Application LAN / Ethernet LAN / Ethernet; Networking
Cable Type Cat 6 Cat 6; Coaxial
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details