Fairview Microwave Inc. RF Amplifiers SPA-400-20-001-K

Description
BROADBAND AMP TYPE 2.92MM 26.5GH
Request a Quote Datasheet
Description
BROADBAND AMP TYPE 2.92MM 26.5GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-400-20-001-K-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMP TYPE 2.92MM 26.5GH

BROADBAND AMP TYPE 2.92MM 26.5GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-400-20-001-K-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
Rx Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13745-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 2690 MHz
Package Type Surface Mount; MCM, 29-pad
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 950 MHz to 2150 MHz, 75Ω, SOT-89 Style Package - PGA-106W-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details