Fairview Microwave Inc. RF Amplifiers SPA-265-33-01-K

Description
POWER AMP 18000MHZ-26.5GHZ P1DB
Request a Quote Datasheet
Description
POWER AMP 18000MHZ-26.5GHZ P1DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-265-33-01-K-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 18000MHZ-26.5GHZ P1DB

POWER AMP 18000MHZ-26.5GHZ P1DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-265-33-01-K-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 18000 to 26500 MHz
Minimum Gain 36 dB
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details