BROADBAND AMP TYPE 2.92MM 2GHZ-2
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 5328-SPA-210-12-004-K-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 2000 to 24000 MHz |
| Minimum Gain | 14 dB |
| Maximum Gain | 14 dB |