Fairview Microwave Inc. RF Amplifiers SPA-035-43-10-SMA

Description
POWER AMP 3100MHZ-3.5GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 3100MHZ-3.5GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-035-43-10-SMA-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 3100MHZ-3.5GHZ P1DB SM

POWER AMP 3100MHZ-3.5GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-035-43-10-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3100 to 3500 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA751L7E6327XTSA1 - 769999-BGA751L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 900 MHz
Minimum Gain 15.8 dB
View Details
3 suppliers
2 - 20 GHz, 2 Watt GaN Amplifier - QPA2213 - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
View Details
DC-50 GHz GaAs Surface Mount Low Noise Amplifier - AMM-9024PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details