Fairview Microwave Inc. RF Amplifiers SPA-030-27-01-SMA

Description
POWER AMP 20MHZ-3GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 20MHZ-3GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-030-27-01-SMA-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 20MHZ-3GHZ P1DB SMA

POWER AMP 20MHZ-3GHZ P1DB SMA

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
SPA-030-27-01-SMA
RF and Wireless - RF Amplifiers SPA-030-27-01-SMA
POWER AMP 20MHZ-3GHZ P1DB SMA

POWER AMP 20MHZ-3GHZ P1DB SMA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 5328-SPA-030-27-01-SMA-ND SPA-030-27-01-SMA
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20 to 3000 MHz 20 to 3000 MHz
Minimum Gain 27 dB ? to 27 dB
Maximum Gain 27 dB 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA915N7E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details