POWER AMP 30MHZ-2.5GHZ P1DB SMA
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 5328-SPA-025-43-10-SMA-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 30 to 2500 MHz |
| Minimum Gain | 43 dB |