Fairview Microwave Inc. RF Amplifiers SPA-020-42-003-SMA

Description
BROADBAND AMP TYPE SMA 500MHZ-2G
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 500MHZ-2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-020-42-003-SMA-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMP TYPE SMA 500MHZ-2G

BROADBAND AMP TYPE SMA 500MHZ-2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-020-42-003-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 2000 MHz
Minimum Gain 46 dB
Maximum Gain 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged - NBB-500 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 4000 MHz
Minimum Gain 20 dB
View Details
2 suppliers
RF Amplifiers - BGA728L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 170 to 1675 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details