POWER AMP 1000MHZ-2GHZ P1DB SMA
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 5328-SPA-020-27-04-SMA-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 1000 to 2000 MHz |
| Minimum Gain | 37 dB |
| Maximum Gain | 37 dB |