Fairview Microwave Inc. RF Amplifiers SPA-010-26-005-SMA

Description
POWER AMP 50MHZ-1GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 50MHZ-1GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-010-26-005-SMA-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 50MHZ-1GHZ P1DB SMA

POWER AMP 50MHZ-1GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-010-26-005-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-QPL1823TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details