Fairview Microwave Inc. RF Amplifiers SLNA-180-30-35-SMA-B

Description
BROADBAND AMP TYPE SMA 2GHZ-18GH
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 2GHZ-18GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLNA-180-30-35-SMA-B-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMP TYPE SMA 2GHZ-18GH

BROADBAND AMP TYPE SMA 2GHZ-18GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SLNA-180-30-35-SMA-B-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
Frequency Range 1 to 1000 MHz
Minimum Gain 13.4 dB
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details