BROADBAND AMP TYPE SMA 1GHZ-18GH
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 5328-SLNA-180-30-32-SMA-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 1000 to 18000 MHz |
| Minimum Gain | 30 dB |
| Maximum Gain | 30 dB |