LOWNOISEAMP 500MHZ-3GHZ SMA
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 5328-SLNA-030-15-25-SMA-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 500 to 3000 MHz |
| Minimum Gain | 14.5 dB |
| Maximum Gain | 14.5 dB |