Fairview Microwave Inc. RF Amplifiers SLA-080-40-50-SMA

Description
LIMIT AMP SMA 2-8 GHZ 40 DB GAIN
Request a Quote Datasheet
Description
LIMIT AMP SMA 2-8 GHZ 40 DB GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SLA-080-40-50-SMA-ND - DigiKey
Thief River Falls, MN, United States
LIMIT AMP SMA 2-8 GHZ 40 DB GAIN

LIMIT AMP SMA 2-8 GHZ 40 DB GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SLA-080-40-50-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 8000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details