L-com, Inc.
Fiber Optic Cables
SFODST-LC-03
Description
CA ST-LC 9/125 DUPLEX 3M
-
DigiKey
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
CA ST-LC 9/125 DUPLEX 3M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
Fiber Optic Cables |
|
Product Number
|
5073-SFODST-LC-03-ND |
SFODST-LC-03 |
|
Product Name
|
Fiber Optic Cables |
CA ST-LC 9/125 DUPLEX 3M |
|
Cable Type
|
Duplex
|
Duplex
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Mode
Multimode
Core Size
0.4000 µm (0.0157 mils)
Connector Type
SC; ST; Sc
View Details