Fairview Microwave Inc. RF Switches SEMS-4078-SP8T-SMA

Description
EM RELAY SWITCH 18 GHZ 28 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 18 GHZ 28 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-SEMS-4078-SP8T-SMA-ND - DigiKey
Thief River Falls, MN, United States
EM RELAY SWITCH 18 GHZ 28 V SMA

EM RELAY SWITCH 18 GHZ 28 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-SEMS-4078-SP8T-SMA-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
RF Coaxial Switches - NMSD3KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type 2P3T
View Details