BROADBAND AMP TYPE 2.92MM 50MHZ-
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 5328-SBUA-400-12-010-K-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 50 to 40000 MHz |
| Minimum Gain | 12 dB |