Fairview Microwave Inc. Attenuators SAA-0812-060-SMA

Description
VOLT VAR ATTN SMA 6GHZ-12GHZ
Request a Quote Datasheet
Description
VOLT VAR ATTN SMA 6GHZ-12GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SAA-0812-060-SMA-ND - DigiKey
Thief River Falls, MN, United States
VOLT VAR ATTN SMA 6GHZ-12GHZ

VOLT VAR ATTN SMA 6GHZ-12GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SAA-0812-060-SMA-ND
Product Name Attenuators
Attenuation 0.0 to 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-S9W2+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details