Fairview Microwave Inc. Attenuators SAA-0406-040-SMA

Description
VOLT VAR ATTN SMA 400MHZ-6GHZ
Request a Quote Datasheet
Description
VOLT VAR ATTN SMA 400MHZ-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SAA-0406-040-SMA-ND - DigiKey
Thief River Falls, MN, United States
VOLT VAR ATTN SMA 400MHZ-6GHZ

VOLT VAR ATTN SMA 400MHZ-6GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SAA-0406-040-SMA-ND
Product Name Attenuators
Attenuation 0.0 to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details